VIBO® is a digital MEMS accelerometer that enables a continuous monitoring of machine vibrations. Embedded in spindle, motor, pump, fan, gearbox, compressor or generator, VIBO® detects early signs of failure such as unbalance, misalignment, bearing or gearing issue. Besides delivering raw data, its embedded edge processing capability enables VIBO® to directly send key machine health indicators set to the use case. Connectivity, identification, auto-diagnosis and configurability ease VIBO direct integration into any digital IoT field bus, point to point or in a daisy chain.
Key Features
Single-axis vibration sensor
Acceleration, velocity, and envelope outputs
RS485/MODBUS RTU interface
Selectable input range from ±8 to ±64 g
M5 4-pins connector
Programmable digital filters
Configurable indicators: peak, peak-peak, RMS, crest factor
Compact size, 8 cm3, 20 grams
M6 mounting interface
VIBO® is a digital MEMS accelerometer that enables a continuous monitoring of machine vibrations. Embedded in spindle, motor, pump, fan, gearbox, compressor or generator, VIBO® detects early signs of failure such as unbalance, misalignment, bearing or gearing issue. Besides delivering raw data, its embedded edge processing capability enables VIBO® to directly send key machine health indicators set to the use case. Connectivity, identification, auto-diagnosis and configurability ease VIBO direct integration into any digital IoT field bus, point to point or in a daisy chain.
Key Features
- Single-axis vibration sensor
- Acceleration, velocity, and envelope outputs
- RS485/MODBUS RTU interface
- Selectable input range from ±8 to ±64 g
- M5 4-pins connector
- Programmable digital filters
- Configurable indicators: peak, peak-peak, RMS, crest factor
- Compact size, 8 cm3, 20 grams
- M6 mounting interface