The Vega900 is a 900W modular AC-DC power supply designed for medical, industrial, test, broadcast, communications, and renewable energy applications. It accepts an input voltage range of 150-264Vac at 47-63Hz and features up to 11 output modules with configurable voltages and currents. The unit supports screw, Fast-on, or IEC input connections and offers forward or reverse airflow cooling options. It meets 2 x MOPPs isolation standards per IEC 60601-1 3rd edition with reinforced input-to-output insulation rated at 4kVac. The supply has a 16ms minimum holdup at 150Vac, efficiency up to 75% at 230Vac, and ripple and noise below 1% or 50mV pk-pk. Operating temperature ranges from 0°C to 65°C with derating above 50°C. Overcurrent, overvoltage, and overtemperature protections are included. A 3-year warranty is provided.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Vega900 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 65 C (32 to 149 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 |