TDK Corporation Ring Varistors VAR-18080053M3P-K

Description
Because copper electrodes are used and the heat resistance of the ceramic elements has been improved, there is no concern for electrode erosion or thermal crack even at the higher soldering temperatures that are used in lead-free soldering. , Micromotor , Because the VAR-18 series has large capacitance, it has excellent functions to eliminate and control motor noise in high frequency bands.
Description
Because copper electrodes are used and the heat resistance of the ceramic elements has been improved, there is no concern for electrode erosion or thermal crack even at the higher soldering temperatures that are used in lead-free soldering. , Micromotor , Because the VAR-18 series has large capacitance, it has excellent functions to eliminate and control motor noise in high frequency bands.

Suppliers

Company
Product
Description
Supplier Links
Ring Varistors - VAR-18080053M3P-K - TDK Corporation
Chuo, Tokyo, Japan
Ring Varistors
VAR-18080053M3P-K
Ring Varistors VAR-18080053M3P-K
Because copper electrodes are used and the heat resistance of the ceramic elements has been improved, there is no concern for electrode erosion or thermal crack even at the higher soldering temperatures that are used in lead-free soldering. , Micromotor , Because the VAR-18 series has large capacitance, it has excellent functions to eliminate and control motor noise in high frequency bands.

Because copper electrodes are used and the heat resistance of the ceramic elements has been improved, there is no concern for electrode erosion or thermal crack even at the higher soldering temperatures that are used in lead-free soldering. , Micromotor , Because the VAR-18 series has large capacitance, it has excellent functions to eliminate and control motor noise in high frequency bands.

Supplier's Site

Technical Specifications

  TDK Corporation
Product Category Varistors
Product Number VAR-18080053M3P-K
Product Name Ring Varistors
Diameter 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 495-B72542V6300K062TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details