TDK-Lambda Americas Inc., High Power Division Off - Board Modules - VA-26519 VA-26519

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103951-VA-26519 Length: 76.2 mm Approvals: CE Height: 127 mm Isolation Voltage: 3 kV Number of Outputs: 1 Voltage - Output 1: 360 V Efficiency: 95 % Output Voltage: 360 V Width: 127 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): LXD150-0450SW; LXC150-0580SH; LXD120-0450SW; PLED120W-343-C0350-D ; PLED96W-274-C0350-D; PLED200W-285-C0700-D VA26519; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Mount: Chassis Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Power Dissipation: 3 kW Max Output Current: 50 A Current - Output 1: 8.3 A Max Output Power: 3 kW
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103951-VA-26519 Length: 76.2 mm Approvals: CE Height: 127 mm Isolation Voltage: 3 kV Number of Outputs: 1 Voltage - Output 1: 360 V Efficiency: 95 % Output Voltage: 360 V Width: 127 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): LXD150-0450SW; LXC150-0580SH; LXD120-0450SW; PLED120W-343-C0350-D ; PLED96W-274-C0350-D; PLED200W-285-C0700-D VA26519; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Mount: Chassis Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Power Dissipation: 3 kW Max Output Current: 50 A Current - Output 1: 8.3 A Max Output Power: 3 kW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Off - Board Modules - VA-26519 - 1103951-VA-26519 - Win Source Electronics
Laguna Hills, CA, United States
Off - Board Modules - VA-26519
1103951-VA-26519
Off - Board Modules - VA-26519 1103951-VA-26519
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103951-VA-26519 Length: 76.2 mm Approvals: CE Height: 127 mm Isolation Voltage: 3 kV Number of Outputs: 1 Voltage - Output 1: 360 V Efficiency: 95 % Output Voltage: 360 V Width: 127 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): LXD150-0450SW; LXC150-0580SH; LXD120-0450SW; PLED120W-343-C0350-D ; PLED96W-274-C0350-D; PLED200W-285-C0700-D VA26519; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Mount: Chassis Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Power Dissipation: 3 kW Max Output Current: 50 A Current - Output 1: 8.3 A Max Output Power: 3 kW

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103951-VA-26519
Length: 76.2 mm
Approvals: CE
Height: 127 mm
Isolation Voltage: 3 kV
Number of Outputs: 1
Voltage - Output 1: 360 V
Efficiency: 95 %
Output Voltage: 360 V
Width: 127 mm
Categories: Off-Board Modules
Alternative Parts (Cross-Reference): LXD150-0450SW; LXC150-0580SH; LXD120-0450SW; PLED120W-343-C0350-D; PLED96W-274-C0350-D; PLED200W-285-C0700-DVA26519;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Mount: Chassis Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Power Dissipation: 3 kW
Max Output Current: 50 A
Current - Output 1: 8.3 A
Max Output Power: 3 kW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1103951-VA-26519
Product Name Off - Board Modules - VA-26519
Output Voltage 360 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3DS01L - 132844-ICE3DS01L - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details