2000pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
CAP CER 2000PF 40KV Z5T DISK
Ceramic Disc & Plate Capacitor, UHV Series, 2000 pF, - 10%, Z5T, 40 kV, Screw RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-3912-ND | 7416972 | UHV-9A | 33P8646 |
| Product Name | Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Ceramic Disc & Plate Capacitor, Uhv Series, 2000 Pf, 10%, Z5T, 40 Kv, Screw Rohs Compliant Tdk |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors | Requires Holder | ||
| Applications | General Purpose; High Voltage Capacitor | Automotive | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |