TDK U.S.A. Corporation Ceramic Capacitors UHV-8A

Description
1300pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1300pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3911-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3911-ND
Ceramic Capacitors 445-3911-ND
1300pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

1300pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
1300PF 40KV Capacitor
60-UHV-8A
1300PF 40KV Capacitor 60-UHV-8A
CAP CER 1300PF 40KV Z5T DISK Product overview: UHV-8A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300PF, 40KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1300PF, 40KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-8A can be used for catalog matching and distributor lookup.

CAP CER 1300PF 40KV Z5T DISK Product overview: UHV-8A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300PF, 40KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1300PF, 40KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Disc, Z5T, 1300Pf, 40Kv, Screw; Capacitance Tdk - 99AC4535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5T, 1300Pf, 40Kv, Screw; Capacitance Tdk
99AC4535
Cap, Disc, Z5T, 1300Pf, 40Kv, Screw; Capacitance Tdk 99AC4535
CAP, DISC, Z5T, 1300PF, 40KV, SCREW; Capacitance:1300pF; Voltage Rating:40kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

CAP, DISC, Z5T, 1300PF, 40KV, SCREW; Capacitance:1300pF; Voltage Rating:40kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - UHV-8A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
UHV-8A
Capacitors - Ceramic Capacitors UHV-8A
CAP CER 1300PF 40KV Z5T DISK

CAP CER 1300PF 40KV Z5T DISK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-3911-ND 60-UHV-8A 99AC4535 UHV-8A
Product Name Ceramic Capacitors 1300PF 40KV Capacitor Cap, Disc, Z5T, 1300Pf, 40Kv, Screw; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Heavy Duty / Electric Power Capacitors Leaded Capacitor Screw
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details