CAP CER 940PF 30KV Z5T DISK Product overview: UHV-4A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 940PF, 30KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 940PF, 30KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-4A can be used for catalog matching and distributor lookup.
940pF ±10% 30000V (30kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
CAP CER 940PF 30KV Z5T DISK
CAP, DISC, Z5T, 940PF, 30KV, SCREW; Capacitance:940pF; Voltage Rating:30kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-UHV-4A | 445-3909-ND | UHV-4A | 77AC3958 |
| Product Name | 940PF 30KV Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Disc, Z5T, 940Pf, 30Kv, Screw; Capacitance Tdk |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Requires Holder | Screw |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 9.40E-4 microF | 9.40E-4 microF | 9.40E-4 microF |