TDK Corporation Single Layer Ceramic Capacitors UHV-3A

Description
TDK UHV-3A
Request a Quote Datasheet
Description
TDK UHV-3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 7416963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7416963
Single Layer Ceramic Capacitors 7416963
TDK UHV-3A

TDK UHV-3A

Supplier's Site
Single Layer Ceramic Capacitors - 9214352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
9214352
Single Layer Ceramic Capacitors 9214352
TDK UHV-3A

TDK UHV-3A

Supplier's Site
Single Layer Ceramic Capacitors - 7416963P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7416963P
Single Layer Ceramic Capacitors 7416963P
TDK UHV-3A

TDK UHV-3A

Supplier's Site
Ceramic Capacitors - 445-3908-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3908-ND
Ceramic Capacitors 445-3908-ND
4000pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

4000pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - UHV-3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UHV-3A
Ceramic Capacitors UHV-3A
CAP CER 4000PF 20KV Z5T DISK

CAP CER 4000PF 20KV Z5T DISK

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - UHV-3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
UHV-3A
Capacitors - Ceramic Capacitors UHV-3A
CAP CER 4000PF 20KV Z5T DISK

CAP CER 4000PF 20KV Z5T DISK

Supplier's Site
Ceramic Disc & Plate Capacitor, Uhv Series, 4000 Pf, 10%, Z5T, 20 Kv, Screw Rohs Compliant Tdk - 33P8643 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, Uhv Series, 4000 Pf, 10%, Z5T, 20 Kv, Screw Rohs Compliant Tdk
33P8643
Ceramic Disc & Plate Capacitor, Uhv Series, 4000 Pf, 10%, Z5T, 20 Kv, Screw Rohs Compliant Tdk 33P8643
Ceramic Disc & Plate Capacitor, UHV Series, 4000 pF, - 10%, Z5T, 20 kV, Screw RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, UHV Series, 4000 pF, - 10%, Z5T, 20 kV, Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7416963 7416963P 445-3908-ND UHV-3A UHV-3A 33P8643
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Disc & Plate Capacitor, Uhv Series, 4000 Pf, 10%, Z5T, 20 Kv, Screw Rohs Compliant Tdk
Applications Automotive Automotive General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0040 microF 0.0040 microF 0.0040 microF
Configuration / Form Factor Heavy Duty / Electric Power Capacitors Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1833274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - C17AH820K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details