TDK U.S.A. Corporation Ceramic Capacitors UHV-2A

Description
2500pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2500pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2267-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2267-ND
Ceramic Capacitors 445-2267-ND
2500pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

2500pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
2500PF 20KV Capacitor
60-UHV-2A
2500PF 20KV Capacitor 60-UHV-2A
CAP CER 2500PF 20KV Z5T DISK Product overview: UHV-2A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2500PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-2A can be used for catalog matching and distributor lookup.

CAP CER 2500PF 20KV Z5T DISK Product overview: UHV-2A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2500PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Disc, Z5T, 2500Pf, 20Kv, Screw Rohs Compliant Tdk - 36AJ4582 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5T, 2500Pf, 20Kv, Screw Rohs Compliant Tdk
36AJ4582
Cap, Disc, Z5T, 2500Pf, 20Kv, Screw Rohs Compliant Tdk 36AJ4582
CAP, DISC, Z5T, 2500PF, 20KV, SCREW ROHS COMPLIANT: YES

CAP, DISC, Z5T, 2500PF, 20KV, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-2267-ND 60-UHV-2A 36AJ4582
Product Name Ceramic Capacitors 2500PF 20KV Capacitor Cap, Disc, Z5T, 2500Pf, 20Kv, Screw Rohs Compliant Tdk
Configuration / Form Factor Heavy Duty / Electric Power Capacitors Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - OTBH504KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details