TDK U.S.A. Corporation Ceramic Capacitors UHV-253A

Description
400pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
400pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3907-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3907-ND
Ceramic Capacitors 445-3907-ND
400pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

400pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
400PF 50KV Capacitor
60-UHV-253A
400PF 50KV Capacitor 60-UHV-253A
CAP CER 400PF 50KV Z5T DISK Product overview: UHV-253A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400PF, 50KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400PF, 50KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-253A can be used for catalog matching and distributor lookup.

CAP CER 400PF 50KV Z5T DISK Product overview: UHV-253A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400PF, 50KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400PF, 50KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-253A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Disc, Z5T, 400Pf, 50Kv, Screw; Capacitance Tdk - 77AC3957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5T, 400Pf, 50Kv, Screw; Capacitance Tdk
77AC3957
Cap, Disc, Z5T, 400Pf, 50Kv, Screw; Capacitance Tdk 77AC3957
CAP, DISC, Z5T, 400PF, 50KV, SCREW; Capacitance:400pF; Voltage Rating:50kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

CAP, DISC, Z5T, 400PF, 50KV, SCREW; Capacitance:400pF; Voltage Rating:50kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-3907-ND 60-UHV-253A 77AC3957
Product Name Ceramic Capacitors 400PF 50KV Capacitor Cap, Disc, Z5T, 400Pf, 50Kv, Screw; Capacitance Tdk
Configuration / Form Factor Heavy Duty / Electric Power Capacitors Leaded Capacitor Screw
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details