400pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
CAP, DISC, Z5T, 400PF, 40KV, SCREW; Capacitance:400pF; Voltage Rating:40kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes
CAP CER 400PF 40KV Z5T DISK
CAP CER 400PF 40KV Z5T DISK
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-2263-ND | 77AC3954 | UHV-243A | UHV-243A |
| Product Name | Ceramic Capacitors | Cap, Disc, Z5T, 400Pf, 40Kv, Screw; Capacitance Tdk | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors | Screw | Requires Holder | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |