TDK U.S.A. Corporation Ceramic Capacitors UHV-241A

Description
100pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
100pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3904-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3904-ND
Ceramic Capacitors 445-3904-ND
100pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

100pF ±10% 40000V (40kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

Buy Now Datasheet
Capacitors - Ceramic Capacitors - UHV-241A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
UHV-241A
Capacitors - Ceramic Capacitors UHV-241A
CAP CER 100PF 40KV Z5T DISK

CAP CER 100PF 40KV Z5T DISK

Supplier's Site
Ceramic Capacitors - UHV-241A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UHV-241A
Ceramic Capacitors UHV-241A
CAP CER 100PF 40KV Z5T DISK

CAP CER 100PF 40KV Z5T DISK

Supplier's Site Datasheet
Cap, Disc, Z5T, 100Pf, 40Kv, Screw; Capacitance Tdk - 77AC3953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5T, 100Pf, 40Kv, Screw; Capacitance Tdk
77AC3953
Cap, Disc, Z5T, 100Pf, 40Kv, Screw; Capacitance Tdk 77AC3953
CAP, DISC, Z5T, 100PF, 40KV, SCREW; Capacitance:100pF; Voltage Rating:40kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

CAP, DISC, Z5T, 100PF, 40KV, SCREW; Capacitance:100pF; Voltage Rating:40kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-3904-ND UHV-241A UHV-241A 77AC3953
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Disc, Z5T, 100Pf, 40Kv, Screw; Capacitance Tdk
Configuration / Form Factor Heavy Duty / Electric Power Capacitors Requires Holder Screw
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details