200pF ±10% 30000V (30kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
CAP, DISC, Z5T, 200PF, 30KV, SCREW; Capacitance:200pF; Voltage Rating:30kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes
CAP CER 200PF 30KV Z5T DISK
CAP CER 200PF 30KV Z5T DISK
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-2258-ND | 77AC3950 | UHV-231A | UHV-231A |
| Product Name | Ceramic Capacitors | Cap, Disc, Z5T, 200Pf, 30Kv, Screw; Capacitance Tdk | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors | Screw | Requires Holder | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |