TDK U.S.A. Corporation 1000PF 20KV Capacitor UHV-224A

Description
CAP CER 1000PF 20KV Z5T DISK Product overview: UHV-224A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-224A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 20KV Z5T DISK Product overview: UHV-224A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-224A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 20KV Capacitor
60-UHV-224A
1000PF 20KV Capacitor 60-UHV-224A
CAP CER 1000PF 20KV Z5T DISK Product overview: UHV-224A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-224A can be used for catalog matching and distributor lookup.

CAP CER 1000PF 20KV Z5T DISK Product overview: UHV-224A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-224A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-3903-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3903-ND
Ceramic Capacitors 445-3903-ND
1000pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

1000pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

Buy Now Datasheet
Cap, Disc, Z5T, 1000Pf, 20Kv, Screw; Capacitance Tdk - 77AC3949 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5T, 1000Pf, 20Kv, Screw; Capacitance Tdk
77AC3949
Cap, Disc, Z5T, 1000Pf, 20Kv, Screw; Capacitance Tdk 77AC3949
CAP, DISC, Z5T, 1000PF, 20KV, SCREW; Capacitance:1000pF; Voltage Rating:20kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

CAP, DISC, Z5T, 1000PF, 20KV, SCREW; Capacitance:1000pF; Voltage Rating:20kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - UHV-224A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UHV-224A
Ceramic Capacitors UHV-224A
CAP CER 1000PF 20KV Z5T DISK

CAP CER 1000PF 20KV Z5T DISK

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - UHV-224A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
UHV-224A
Capacitors - Ceramic Capacitors UHV-224A
CAP CER 1000PF 20KV Z5T DISK

CAP CER 1000PF 20KV Z5T DISK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-UHV-224A 445-3903-ND 77AC3949 UHV-224A UHV-224A
Product Name 1000PF 20KV Capacitor Ceramic Capacitors Cap, Disc, Z5T, 1000Pf, 20Kv, Screw; Capacitance Tdk Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Heavy Duty / Electric Power Capacitors Screw Requires Holder
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF360K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details