TDK U.S.A. Corporation 200PF 20KV Capacitor UHV-221A

Description
CAP CER 200PF 20KV Z5T DISK Product overview: UHV-221A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-221A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 200PF 20KV Z5T DISK Product overview: UHV-221A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-221A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200PF 20KV Capacitor
60-UHV-221A
200PF 20KV Capacitor 60-UHV-221A
CAP CER 200PF 20KV Z5T DISK Product overview: UHV-221A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-221A can be used for catalog matching and distributor lookup.

CAP CER 200PF 20KV Z5T DISK Product overview: UHV-221A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-221A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2254-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2254-ND
Ceramic Capacitors 445-2254-ND
200pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

200pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - UHV-221A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UHV-221A
Ceramic Capacitors UHV-221A
CAP CER 200PF 20KV Z5T DISK

CAP CER 200PF 20KV Z5T DISK

Supplier's Site Datasheet
Cap, Disc, Z5T, 200Pf, 20Kv, Screw; Capacitance Tdk - 77AC3948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5T, 200Pf, 20Kv, Screw; Capacitance Tdk
77AC3948
Cap, Disc, Z5T, 200Pf, 20Kv, Screw; Capacitance Tdk 77AC3948
CAP, DISC, Z5T, 200PF, 20KV, SCREW; Capacitance:200pF; Voltage Rating:20kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

CAP, DISC, Z5T, 200PF, 20KV, SCREW; Capacitance:200pF; Voltage Rating:20kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - UHV-221A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
UHV-221A
Capacitors - Ceramic Capacitors UHV-221A
CAP CER 200PF 20KV Z5T DISK

CAP CER 200PF 20KV Z5T DISK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-UHV-221A 445-2254-ND UHV-221A 77AC3948 UHV-221A
Product Name 200PF 20KV Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Disc, Z5T, 200Pf, 20Kv, Screw; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Heavy Duty / Electric Power Capacitors Requires Holder Screw
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-4 microF 2.00E-4 microF 2.00E-4 microF 2.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details