CAP CER 1000PF 50KV Z5T DISK Product overview: UHV-11A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-11A can be used for catalog matching and distributor lookup.
1000pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
Ceramic Disc & Plate Capacitor, UHV Series, 1000 pF, - 10%, Z5T, 50 kV, Screw RoHS Compliant: Yes
CAP CER 1000PF 50KV Z5T DISK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-UHV-11A | 445-3900-ND | 33P8638 | UHV-11A |
| Product Name | 1000PF 50KV Capacitor | Ceramic Capacitors | Ceramic Disc & Plate Capacitor, Uhv Series, 1000 Pf, 10%, Z5T, 50 Kv, Screw Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Requires Holder | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |