TDK U.S.A. Corporation Common Mode Chokes UF1717VB-153YR15-01

Description
2 Line Common Mode Choke Through Hole 150mA DCR 5Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 150mA DCR 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - UF1717VB153YR1501-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
UF1717VB153YR1501-ND
Common Mode Chokes UF1717VB153YR1501-ND
2 Line Common Mode Choke Through Hole 150mA DCR 5Ohm

2 Line Common Mode Choke Through Hole 150mA DCR 5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number UF1717VB153YR1501-ND
Product Name Common Mode Chokes
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details