CMC 10MH 250MA 2LN TH Product overview: UF1717H-103YR25-01 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 250MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-UF1717H-103YR25-
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 250mA DCR 3.5Ohm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-UF1717H-103YR25-01 | UF1717H-103YR2501-ND |
| Product Name | 10MH 250MA Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) |
| Mounting Option | Through Hole | Through Hole |
| Packing Method | Bulk | Bulk |