TDK-Lambda Americas Inc., High Power Division AC DC Converters U7Y027B

Description
Open Frame AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-2177-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-2177-ND
AC DC Converters 285-2177-ND
Open Frame AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 6.25A; Power Supply Approvals Tdk-Lambda - 75T5727 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 6.25A; Power Supply Approvals Tdk-Lambda
75T5727
Power Supply, Ac-Dc, Medical, 48V, 6.25A; Power Supply Approvals Tdk-Lambda 75T5727
POWER SUPPLY, AC-DC, MEDICAL, 48V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 12CFM; Power Rating (Convection Cooling):300W; Input Voltage VAC:85V AC to 264V AC; Height:39.6mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 12CFM; Power Rating (Convection Cooling):300W; Input Voltage VAC:85V AC to 264V AC; Height:39.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-2177-ND 75T5727
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 6.25A; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details