The CFE400M is a 300 W convection-cooled or 400 W fan-cooled AC-DC power supply designed for medical, industrial, and broadcast applications. It features reinforced isolation meeting 2 x MOPPs requirements and operates from 85-264 Vac input with 47-63 Hz frequency. The unit has a 5 V / 80 mA standby supply, remote on/off and inhibit functions, and ORing FET options for N+1 redundancy. Its dimensions are 177.8 mm × 150 mm × 50 mm, with a chassis and top-mounted fan variant. It meets EN61000-3-2, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN61000-4-12, EN61000-4-14, EN61000-6-2, EN61000-6-3, IEC/EN 62368-1, UL62368-1, CSA 22.2 No 62368-1, IEC/EN 60601-1, and RoHS standards. It is certified for operation up to 5000 m altitude and complies with Pollution Degree 2, Material Group IIIb. Efficiency reaches up to 94% for 24 V and 48 V outputs at 75% load.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
CFE400M-12-5C-N1-CML
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | U7Y0087 | 66W2728 |
| Product Name | AC-DC Power Supplies | Cfe400M-12-5C-N1-Cml-Nt Ac-Dc, 115-230Vac, Output 12V 33.3A, 400W Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Fits 1U applications U Channel, cover and fan options Peak Power Capability Full digital control | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |