TDK-Lambda Americas Inc. AC-DC Power Supplies U6Y008Q

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFE400M-24-5-ECMDL-YT is a 400W AC-DC power supply with a 24V output, featuring a cover and chassis with a temperature-controlled end fan. It provides reinforced dual MOPP isolation for medical applications, complies with EN60601-1 and IEC62368-1 safety standards, and supports remote on/off and inhibit functions. The unit operates from 90-264Vac input, achieves up to 90% efficiency, and includes a 5V/2A standby supply. It measures 163.78 x 152.40 x 76.50mm and is certified for Class B conducted and radiated emissions under EN55032. The part includes an ORing FET for redundant operation and operates from 0°C to 50°C with derating above 50°C.

Datasheet Summary
Powered by GS/AI

The EFE400M-24-5-ECMDL-YT is a 400W AC-DC power supply with a 24V output, featuring a cover and chassis with a temperature-controlled end fan. It provides reinforced dual MOPP isolation for medical applications, complies with EN60601-1 and IEC62368-1 safety standards, and supports remote on/off and inhibit functions. The unit operates from 90-264Vac input, achieves up to 90% efficiency, and includes a 5V/2A standby supply. It measures 163.78 x 152.40 x 76.50mm and is certified for Class B conducted and radiated emissions under EN55032. The part includes an ORing FET for redundant operation and operates from 0°C to 50°C with derating above 50°C.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - U6Y008Q - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
U6Y008Q
AC-DC Power Supplies U6Y008Q
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-2090-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-2090-ND
AC DC Converters 285-2090-ND
Enclosed AC DC Converters 1 Output 24V 16.67A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 16.67A 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category Power Supplies Power Supplies
Product Number U6Y008Q 285-2090-ND
Product Name AC-DC Power Supplies AC DC Converters
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1
Technology Switching Power Supply
Features Medical certifications (2 x MOPP) Peak Power Capability Full digital control
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS400M-36/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
High Voltage Power Supplies - 152A-1KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303L-15kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CSS500-24/T - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers