The EFE300-24-CCMDS is a 300W AC-DC power supply with a 24V output, housed in a cover and chassis configuration with no fan, featuring a 12V/0.25A fan supply. It accepts an input voltage range of 90-264Vac at 45-63Hz and meets EN61000-3-2 for harmonic emissions. The unit provides reinforced isolation of 3kVac between input and output, with efficiency up to 90% and holdup time exceeding 16ms at 90Vac and 75% load. It includes protections against short circuit, over temperature, and over voltage, and operates from 0°C to 50°C with derating above 50°C. It complies with IEC/EN 62368-1, UL62368-1, and CSA 22.2 No 62368-1 safety standards, along with EN55011 and EN55032 Class B emissions limits. The physical dimensions are 127.0mm x 57.23mm x 101.0mm. The output regulation is better than 4% across line, load, and temperature variations, with ripple and noise limited to 1.5% pk-pk.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 24V 12.5A 90 ~ 264 VAC Input
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 300W, 12.5A, 24V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY,AC-DC,115-230
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | U2Y005K | 285-1873-ND | 71P8808 | 70177412 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Open Frame, 1 O/p, 300W, 12.5A, 24V; No. Of Outputs Tdk-Lambda | POWER SUPPLY,AC-DC,115-230VAC, 24V @ 12.5A, 300W, OPEN FRAME, EFE300-24-CNMDS |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | Open Frame | |
| Features | Fits 1U applications U Channel, cover and fan options Peak Power Capability Full digital control | Power Factor Correction | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | 0 to 70 C (32 to 158 F) |