The EFE300-12-CNMDS is a 300W AC-DC power supply with a 12V output at 25A, designed for industrial applications. It features an open-frame, no-fan mounting style with a 12V/0.25A fan supply. The unit measures 127.00 mm in length, 57.23 mm in width, and 31.00 mm in height. It supports a 90-264Vac input range, delivers up to 90% efficiency, and includes over-voltage, over-temperature, and short-circuit protection with auto-recovery. Operating temperature ranges from 0°C to 50°C with derating above 50°C. Compliance includes IEC/EN 62368-1, UL62368-1, EN55032 Class B, EN61000-3-2, and RoHS. A five-year warranty is provided.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY; AC-DC; 115-230 VAC, 12V @25A, 300 W, EFE300-12-CNMDS
AC-DC CONV, OPEN FRAME, 1 O/P, 300W, 25A, 12V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Product Range:EFE300 & EFE400 Series; Height:34.036mm; Length:127mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | U2Y002G | 70177410 | 71P8806 |
| Product Name | AC-DC Power Supplies | POWER SUPPLY; AC-DC; 115-230 VAC, 12V @25A, 300 W, EFE300-12-CNMDS | Ac-Dc Conv, Open Frame, 1 O/p, 300W, 25A, 12V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Open Frame | Open Frame | |
| Features | Fits 1U applications U Channel, cover and fan options Peak Power Capability Full digital control | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) |