TDK Corporation Balun TTB16G11-201-4P

Description
BALUN 174MHZ-860MHZ 50/200 8SMD
Datasheet
Description
BALUN 174MHZ-860MHZ 50/200 8SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 174MHZ-860MHZ 50/200 8SMD

BALUN 174MHZ-860MHZ 50/200 8SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number TTB16G11-201-4P
Product Name Balun
Operating Frequency 174 to 860 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW43455LXKUBGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS155LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 863-SI47952A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details