TDK Corporation Fixed Inductors TSL1112RA-103JR14-PF

Description
10mH Unshielded Inductor 140mA 18Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Unshielded Inductor 140mA 18Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3784-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3784-3-ND
Fixed Inductors 445-3784-3-ND
10mH Unshielded Inductor 140mA 18Ohm Max Radial, Vertical Cylinder

10mH Unshielded Inductor 140mA 18Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
10MH 140MA 18 OHM Inductor and Choke - 71-TSL1112RA-103JR14-PF - ERSAELECTRONICS PTE. LTD.
Singapore
10MH 140MA 18 OHM Inductor and Choke
71-TSL1112RA-103JR14-PF
10MH 140MA 18 OHM Inductor and Choke 71-TSL1112RA-103JR14-PF
FIXED IND 10MH 140MA 18 OHM TH Product overview: TSL1112RA-103JR14-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 140MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 140MA, 18 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL1112RA-103JR14 -PF can be used for catalog matching and distributor lookup.

FIXED IND 10MH 140MA 18 OHM TH Product overview: TSL1112RA-103JR14-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 140MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 140MA, 18 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL1112RA-103JR14-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3784-3-ND 71-TSL1112RA-103JR14-PF
Product Name Fixed Inductors 10MH 140MA 18 OHM Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details