TDK Corporation Fixed Inductors - TSL0808RA-680K TSL0808RA-680K

Description
Manufacturer: TDK Corporation Win Source Part Number: 757691-TSL0808RA-680 K Manufacturer Homepage: www.tdk.com Reference case: DIP Reference Date Code: 1409+Rohs Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 757691-TSL0808RA-680 K Manufacturer Homepage: www.tdk.com Reference case: DIP Reference Date Code: 1409+Rohs Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - TSL0808RA-680K
757691-TSL0808RA-680K
Fixed Inductors - TSL0808RA-680K 757691-TSL0808RA-680K
Manufacturer: TDK Corporation Win Source Part Number: 757691-TSL0808RA-680 K Manufacturer Homepage: www.tdk.com Reference case: DIP Reference Date Code: 1409+Rohs Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 757691-TSL0808RA-680K
Manufacturer Homepage: www.tdk.com
Reference case: DIP
Reference Date Code: 1409+Rohs
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
Inductor and Choke - 71-TSL0808RA-680K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-TSL0808RA-680K
Inductor and Choke 71-TSL0808RA-680K
Product overview: TSL0808RA-680K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL0808RA-680K can be used for catalog matching and distributor lookup.

Product overview: TSL0808RA-680K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL0808RA-680K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 757691-TSL0808RA-680K 71-TSL0808RA-680K
Product Name Fixed Inductors - TSL0808RA-680K Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details