TDK U.S.A. Corporation Fixed Inductors TSL0808RA-3R3M3R8-PF

Description
3.3µH Unshielded Inductor 3.8A 17mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 3.8A 17mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3741-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3741-3-ND
Fixed Inductors 445-3741-3-ND
3.3µH Unshielded Inductor 3.8A 17mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Inductor 3.8A 17mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - TSL0808RA-3R3M3R8-PF
1114656-TSL0808RA-3R3M3R8-PF
Fixed Inductors - TSL0808RA-3R3M3R8-PF 1114656-TSL0808RA-3R3M3R8-PF
Manufacturer: TDK Corporation Win Source Part Number: 1114656-TSL0808RA-3R 3M3R8-PF Packaging: AMMO PACKAGE Current Rating: 3.8A Inductance: 3.3μH Height - Seated (Max): 0.346" (8.80mm) Mounting: Through Hole Tolerance: ±20% Current - Saturation: 4.5A Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 34MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1114656-TSL0808RA-3R3M3R8-PF
Packaging: AMMO PACKAGE
Current Rating: 3.8A
Inductance: 3.3μH
Height - Seated (Max): 0.346" (8.80mm)
Mounting: Through Hole
Tolerance: ±20%
Current - Saturation: 4.5A
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 34MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 17 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3.3UH 3.8A 17 MOHM Inductor and Choke - 71-TSL0808RA-3R3M3R8-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 3.8A 17 MOHM Inductor and Choke
71-TSL0808RA-3R3M3R8-PF
3.3UH 3.8A 17 MOHM Inductor and Choke 71-TSL0808RA-3R3M3R8-PF
FIXED IND 3.3UH 3.8A 17 MOHM TH Product overview: TSL0808RA-3R3M3R8-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.8A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.8A, 17 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL0808RA-3R3M3R8 -PF can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.8A 17 MOHM TH Product overview: TSL0808RA-3R3M3R8-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.8A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.8A, 17 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL0808RA-3R3M3R8-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3741-3-ND 1114656-TSL0808RA-3R3M3R8-PF 71-TSL0808RA-3R3M3R8-PF
Product Name Fixed Inductors Fixed Inductors - TSL0808RA-3R3M3R8-PF 3.3UH 3.8A 17 MOHM Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Through Hole Through Hole Through Hole
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0170 ohms 0.0170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0603LS (1608) Series Wirewound Ferrite Beads - 0603LS-121 0603LS-121XJRC , 0603LS-121XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details