TDK U.S.A. Corporation Fixed Inductors - TSL0808RA-331KR45-PF TSL0808RA-331KR45-PF

Description
Manufacturer: TDK Corporation Win Source Part Number: 1114654-TSL0808RA-33 1KR45-PF Packaging: AMMO PACKAGE Current Rating: 450mA Inductance: 330μH Height - Seated (Max): 0.346" (8.80mm) Mounting: Through Hole Tolerance: ±10% Current - Saturation: 450mA Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 2.4MHz Frequency - Test: 1kHz Family Name: TSL0808 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 780 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Alternative Parts (Cross-Reference): 07HCP-331K-50; NLI89D331KUTBF; NLI89D331KTBF; Introduction Date: August 06, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1114654-TSL0808RA-33 1KR45-PF Packaging: AMMO PACKAGE Current Rating: 450mA Inductance: 330μH Height - Seated (Max): 0.346" (8.80mm) Mounting: Through Hole Tolerance: ±10% Current - Saturation: 450mA Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 2.4MHz Frequency - Test: 1kHz Family Name: TSL0808 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 780 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Alternative Parts (Cross-Reference): 07HCP-331K-50; NLI89D331KUTBF; NLI89D331KTBF; Introduction Date: August 06, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - TSL0808RA-331KR45-PF
1114654-TSL0808RA-331KR45-PF
Fixed Inductors - TSL0808RA-331KR45-PF 1114654-TSL0808RA-331KR45-PF
Manufacturer: TDK Corporation Win Source Part Number: 1114654-TSL0808RA-33 1KR45-PF Packaging: AMMO PACKAGE Current Rating: 450mA Inductance: 330μH Height - Seated (Max): 0.346" (8.80mm) Mounting: Through Hole Tolerance: ±10% Current - Saturation: 450mA Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 2.4MHz Frequency - Test: 1kHz Family Name: TSL0808 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 780 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Alternative Parts (Cross-Reference): 07HCP-331K-50; NLI89D331KUTBF; NLI89D331KTBF; Introduction Date: August 06, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1114654-TSL0808RA-331KR45-PF
Packaging: AMMO PACKAGE
Current Rating: 450mA
Inductance: 330μH
Height - Seated (Max): 0.346" (8.80mm)
Mounting: Through Hole
Tolerance: ±10%
Current - Saturation: 450mA
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 2.4MHz
Frequency - Test: 1kHz
Family Name: TSL0808
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 780 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Alternative Parts (Cross-Reference): 07HCP-331K-50; NLI89D331KUTBF; NLI89D331KTBF;
Introduction Date: August 06, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
330UH 450MA 780MOHM Inductor and Choke - 71-TSL0808RA-331KR45-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 450MA 780MOHM Inductor and Choke
71-TSL0808RA-331KR45-PF
330UH 450MA 780MOHM Inductor and Choke 71-TSL0808RA-331KR45-PF
FIXED IND 330UH 450MA 780MOHM TH Product overview: TSL0808RA-331KR45-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 450MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 450MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL0808RA-331KR45 -PF can be used for catalog matching and distributor lookup.

FIXED IND 330UH 450MA 780MOHM TH Product overview: TSL0808RA-331KR45-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 450MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 450MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TSL0808RA-331KR45-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3753-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3753-3-ND
Fixed Inductors 445-3753-3-ND
330µH Unshielded Inductor 450mA 780mOhm Max Radial, Vertical Cylinder

330µH Unshielded Inductor 450mA 780mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1114654-TSL0808RA-331KR45-PF 71-TSL0808RA-331KR45-PF 445-3753-3-ND
Product Name Fixed Inductors - TSL0808RA-331KR45-PF 330UH 450MA 780MOHM Inductor and Choke Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Through Hole Through Hole Through Hole
Application RF Choke
Inductance Range 330 microH 330 microH
DCR 0.7800 ohms 0.7800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details