68µH Unshielded Inductor 730mA 280mOhm Max Radial, Vertical Cylinder
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-6509-3-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |
| Mounting Option | Through Hole |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |
| DCR | 0.2800 ohms |