TDK U.S.A. Corporation Fixed Inductors TSL0709RA-471KR30-PF

Description
470µH Unshielded Inductor 300mA 1.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Inductor 300mA 1.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6507-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6507-3-ND
Fixed Inductors 445-6507-3-ND
470µH Unshielded Inductor 300mA 1.7Ohm Max Radial, Vertical Cylinder

470µH Unshielded Inductor 300mA 1.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6507-3-ND
Product Name Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 1.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.56uH 3.62KOhm 7.9MHz Inductor and Choke - 71-0402AF-561XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - RC-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details