FIXED IND 220UH 440MA 720MOHM TH Product overview: TSL0709RA-221KR44-PF
Manufacturer: TDK Corporation
Win Source Part Number: 937686-TSL0709RA-221
Series: TSL
Operating Temperature Range: -20°C ~ 85°C
Features: 220 µH Unshielded - Inductor 440 mA 720mOhm Max Radial, Vertical Cylinder
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: 445-6501-3, TSL0709RA221KR44PF, 445-6501-1, -TSL0709RA-221KR44
220µH Unshielded Inductor 440mA 720mOhm Max Radial, Vertical Cylinder
FIXED IND 220UH 440MA 720MOHM TH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-TSL0709RA-221KR44-PF | 937686-TSL0709RA-221KR44-PF | 445-6501-3-ND | TSL0709RA-221KR44-PF |
| Product Name | 220UH 440MA 720MOHM Inductor and Choke | Fixed Inductors - TSL0709RA-221KR44-PF | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole; Through Hole |
| Inductance Range | 220 microH | 220 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Packing Method | Cut Tape (CT) | Tape Reel; Tape & Box (TB) |