TDK U.S.A. Corporation Fixed Inductors TSL0709RA-152KR16-PF

Description
1.5mH Unshielded Inductor 160mA 5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Inductor 160mA 5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6497-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6497-3-ND
Fixed Inductors 445-6497-3-ND
1.5mH Unshielded Inductor 160mA 5Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Inductor 160mA 5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6497-3-ND
Product Name Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details