TDK U.S.A. Corporation Ceramic Capacitors TSF-40C

Description
1080pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting
Request a Quote Datasheet
Description
1080pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4841-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4841-ND
Ceramic Capacitors 445-4841-ND
1080pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting

1080pF ±10% 20000V (20kV) Ceramic Capacitor Z5T Disk, Metal Fitting

Buy Now Datasheet
Capacitors - Ceramic Capacitors - TSF-40C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
TSF-40C
Capacitors - Ceramic Capacitors TSF-40C
CAP CER 1080PF 20KV Z5T DISK

CAP CER 1080PF 20KV Z5T DISK

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 445-4841-ND TSF-40C
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details