TDK Corporation RF Multiplexers - TPX255850MT-7025A1 TPX255850MT-7025A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 805021-TPX255850MT-7 025A1 Packaging: Reel Type: Triplexer Mounting Style: SMD Frequency Bands (Low / High): 1.447GHz ~ 2.5GHz / 5.15GHz ~ 5.85GHz Low Band Attenuation (min / max dB): 30.00dB / 33.60dB High Band Attenuation (min / max dB): 20.00dB / 23.80dB Return Loss (Low Band / High Band): 10.03dB / 8.01dB Manufacturer Package: 1008 (2520 Metric), 9 PC Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 805021-TPX255850MT-7 025A1 Packaging: Reel Type: Triplexer Mounting Style: SMD Frequency Bands (Low / High): 1.447GHz ~ 2.5GHz / 5.15GHz ~ 5.85GHz Low Band Attenuation (min / max dB): 30.00dB / 33.60dB High Band Attenuation (min / max dB): 20.00dB / 23.80dB Return Loss (Low Band / High Band): 10.03dB / 8.01dB Manufacturer Package: 1008 (2520 Metric), 9 PC Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - TPX255850MT-7025A1 - 805021-TPX255850MT-7025A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - TPX255850MT-7025A1
805021-TPX255850MT-7025A1
RF Multiplexers - TPX255850MT-7025A1 805021-TPX255850MT-7025A1
Manufacturer: TDK Corporation Win Source Part Number: 805021-TPX255850MT-7 025A1 Packaging: Reel Type: Triplexer Mounting Style: SMD Frequency Bands (Low / High): 1.447GHz ~ 2.5GHz / 5.15GHz ~ 5.85GHz Low Band Attenuation (min / max dB): 30.00dB / 33.60dB High Band Attenuation (min / max dB): 20.00dB / 23.80dB Return Loss (Low Band / High Band): 10.03dB / 8.01dB Manufacturer Package: 1008 (2520 Metric), 9 PC Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 805021-TPX255850MT-7025A1
Packaging: Reel
Type: Triplexer
Mounting Style: SMD
Frequency Bands (Low / High): 1.447GHz ~ 2.5GHz / 5.15GHz ~ 5.85GHz
Low Band Attenuation (min / max dB): 30.00dB / 33.60dB
High Band Attenuation (min / max dB): 20.00dB / 23.80dB
Return Loss (Low Band / High Band): 10.03dB / 8.01dB
Manufacturer Package: 1008 (2520 Metric), 9 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
RF Multiplexers - TPX255850MT-7025A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
TPX255850MT-7025A1
RF Multiplexers TPX255850MT-7025A1
RF Triplexer 1.447GHz ~ 2.5GHz / 5.15GHz ~ 5.85GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 1.447GHz ~ 2.5GHz / 5.15GHz ~ 5.85GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 805021-TPX255850MT-7025A1 TPX255850MT-7025A1
Product Name RF Multiplexers - TPX255850MT-7025A1 RF Multiplexers
Package Type 1008 (2520 Metric), 9 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S253DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV3125BQ,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type 14-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers