TDK Corporation RF/IF and RFID - RF Multiplexers TPX252690MT-7029A1

Description
Win Source Part Number: 958660-TPX252690MT-7 029A1 Category: RF/IF and RFID>RF Multiplexers Series: TPX Type: Triplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 698MHz ~ 960MHz / 2.496GHz ~ 5.85GHz Low Band Attenuation (min / max dB): 20.00dB / 43.00dB High Band Attenuation (min / max dB): 30.00dB / 39.00dB Return Loss (Low Band / High Band): 9.54dB / 9.54dB Package / Case: 1008 (2520 Metric), 9 PC Pad Alternative Parts (Cross-Reference): TPX252690MT-7029A1TP X252690MT7029A1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181640-6,445-181 640-2,445-181640-1
Request a Quote Datasheet
Description
Win Source Part Number: 958660-TPX252690MT-7 029A1 Category: RF/IF and RFID>RF Multiplexers Series: TPX Type: Triplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 698MHz ~ 960MHz / 2.496GHz ~ 5.85GHz Low Band Attenuation (min / max dB): 20.00dB / 43.00dB High Band Attenuation (min / max dB): 30.00dB / 39.00dB Return Loss (Low Band / High Band): 9.54dB / 9.54dB Package / Case: 1008 (2520 Metric), 9 PC Pad Alternative Parts (Cross-Reference): TPX252690MT-7029A1TP X252690MT7029A1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181640-6,445-181 640-2,445-181640-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 958660-TPX252690MT-7029A1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
958660-TPX252690MT-7029A1
RF/IF and RFID - RF Multiplexers 958660-TPX252690MT-7029A1
Win Source Part Number: 958660-TPX252690MT-7 029A1 Category: RF/IF and RFID>RF Multiplexers Series: TPX Type: Triplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 698MHz ~ 960MHz / 2.496GHz ~ 5.85GHz Low Band Attenuation (min / max dB): 20.00dB / 43.00dB High Band Attenuation (min / max dB): 30.00dB / 39.00dB Return Loss (Low Band / High Band): 9.54dB / 9.54dB Package / Case: 1008 (2520 Metric), 9 PC Pad Alternative Parts (Cross-Reference): TPX252690MT-7029A1TP X252690MT7029A1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181640-6,445-181 640-2,445-181640-1

Win Source Part Number: 958660-TPX252690MT-7029A1
Category: RF/IF and RFID>RF Multiplexers
Series: TPX
Type: Triplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Bands (Low / High): 698MHz ~ 960MHz / 2.496GHz ~ 5.85GHz
Low Band Attenuation (min / max dB): 20.00dB / 43.00dB
High Band Attenuation (min / max dB): 30.00dB / 39.00dB
Return Loss (Low Band / High Band): 9.54dB / 9.54dB
Package / Case: 1008 (2520 Metric), 9 PC Pad
Alternative Parts (Cross-Reference): TPX252690MT-7029A1TPX252690MT7029A1;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-181640-6,445-181640-2,445-181640-1

Buy Now
RF Multiplexers - TPX252690MT-7029A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
TPX252690MT-7029A1
RF Multiplexers TPX252690MT-7029A1
RF Triplexer 698MHz ~ 960MHz / 2.496GHz ~ 5.85GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 698MHz ~ 960MHz / 2.496GHz ~ 5.85GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 958660-TPX252690MT-7029A1 TPX252690MT-7029A1
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 1008 (2520 Metric), 9 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 7604501EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT151PW118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54F151/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
3 suppliers