TDK Corporation RF/IF and RFID - RF Multiplexers TPX252690MT-7007A1

Description
Win Source Part Number: 1101158-TPX252690MT- 7007A1 Category: RF/IF and RFID>RF Multiplexers Series: TPX Type: Triplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 698MHz ~ 960MHz / 2.5GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 15.00dB / 28.70dB High Band Attenuation (min / max dB): 15.00dB / 20.50dB Return Loss (Low Band / High Band): 10.03dB / 10.03dB Package / Case: 1008 (2520 Metric), 9 PC Pad Alternative Parts (Cross-Reference): TPX252690MT-7007A1TP X252690MT7007A1; Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-TPX252690MT-7007 A1TR,445-TPX252690MT -7007A1DKR,445-TPX25 2690MT-7007A1CT
Request a Quote Datasheet
Description
Win Source Part Number: 1101158-TPX252690MT- 7007A1 Category: RF/IF and RFID>RF Multiplexers Series: TPX Type: Triplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 698MHz ~ 960MHz / 2.5GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 15.00dB / 28.70dB High Band Attenuation (min / max dB): 15.00dB / 20.50dB Return Loss (Low Band / High Band): 10.03dB / 10.03dB Package / Case: 1008 (2520 Metric), 9 PC Pad Alternative Parts (Cross-Reference): TPX252690MT-7007A1TP X252690MT7007A1; Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-TPX252690MT-7007 A1TR,445-TPX252690MT -7007A1DKR,445-TPX25 2690MT-7007A1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1101158-TPX252690MT-7007A1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1101158-TPX252690MT-7007A1
RF/IF and RFID - RF Multiplexers 1101158-TPX252690MT-7007A1
Win Source Part Number: 1101158-TPX252690MT- 7007A1 Category: RF/IF and RFID>RF Multiplexers Series: TPX Type: Triplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 698MHz ~ 960MHz / 2.5GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 15.00dB / 28.70dB High Band Attenuation (min / max dB): 15.00dB / 20.50dB Return Loss (Low Band / High Band): 10.03dB / 10.03dB Package / Case: 1008 (2520 Metric), 9 PC Pad Alternative Parts (Cross-Reference): TPX252690MT-7007A1TP X252690MT7007A1; Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-TPX252690MT-7007 A1TR,445-TPX252690MT -7007A1DKR,445-TPX25 2690MT-7007A1CT

Win Source Part Number: 1101158-TPX252690MT-7007A1
Category: RF/IF and RFID>RF Multiplexers
Series: TPX
Type: Triplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Bands (Low / High): 698MHz ~ 960MHz / 2.5GHz ~ 2.69GHz
Low Band Attenuation (min / max dB): 15.00dB / 28.70dB
High Band Attenuation (min / max dB): 15.00dB / 20.50dB
Return Loss (Low Band / High Band): 10.03dB / 10.03dB
Package / Case: 1008 (2520 Metric), 9 PC Pad
Alternative Parts (Cross-Reference): TPX252690MT-7007A1TPX252690MT7007A1;
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Other Names: 445-TPX252690MT-7007A1TR,445-TPX252690MT-7007A1DKR,445-TPX252690MT-7007A1CT

Buy Now
RF Multiplexers - TPX252690MT-7007A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
TPX252690MT-7007A1
RF Multiplexers TPX252690MT-7007A1
RF Triplexer 698MHz ~ 960MHz / 2.5GHz ~ 2.69GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 698MHz ~ 960MHz / 2.5GHz ~ 2.69GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1101158-TPX252690MT-7007A1 TPX252690MT-7007A1
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 1008 (2520 Metric), 9 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74F138PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Signal Switches, Multiplexers, Decoders - 74HC137D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54LS158/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
2 suppliers