TDK Corporation RF Diplexers - TPX205950MT-7010A1 TPX205950MT-7010A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 380338-TPX205950MT-7 010A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz Low Band Attenuation (min / max dB): 13.00dB / 23.00dB High Band Attenuation (min / max dB): 5.00dB / 32.00dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 380338-TPX205950MT-7 010A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz Low Band Attenuation (min / max dB): 13.00dB / 23.00dB High Band Attenuation (min / max dB): 5.00dB / 32.00dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - TPX205950MT-7010A1 - 380338-TPX205950MT-7010A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - TPX205950MT-7010A1
380338-TPX205950MT-7010A1
RF Diplexers - TPX205950MT-7010A1 380338-TPX205950MT-7010A1
Manufacturer: TDK Corporation Win Source Part Number: 380338-TPX205950MT-7 010A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz Low Band Attenuation (min / max dB): 13.00dB / 23.00dB High Band Attenuation (min / max dB): 5.00dB / 32.00dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 380338-TPX205950MT-7010A1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz
Low Band Attenuation (min / max dB): 13.00dB / 23.00dB
High Band Attenuation (min / max dB): 5.00dB / 32.00dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0805 (2012 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 380338-TPX205950MT-7010A1
Product Name RF Diplexers - TPX205950MT-7010A1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details