TDK Corporation RF Multiplexers - TPX205950MT-7004A1 TPX205950MT-7004A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 803460-TPX205950MT-7 004A1 Packaging: Reel Type: Triplexer Mounting Style: SMD Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 29.00dB Return Loss (Low Band / High Band): 9.5dB / 9.5dB Manufacturer Package: 0805 (2012 Metric), 8 PC Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 803460-TPX205950MT-7 004A1 Packaging: Reel Type: Triplexer Mounting Style: SMD Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 29.00dB Return Loss (Low Band / High Band): 9.5dB / 9.5dB Manufacturer Package: 0805 (2012 Metric), 8 PC Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - TPX205950MT-7004A1 - 803460-TPX205950MT-7004A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - TPX205950MT-7004A1
803460-TPX205950MT-7004A1
RF Multiplexers - TPX205950MT-7004A1 803460-TPX205950MT-7004A1
Manufacturer: TDK Corporation Win Source Part Number: 803460-TPX205950MT-7 004A1 Packaging: Reel Type: Triplexer Mounting Style: SMD Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 29.00dB Return Loss (Low Band / High Band): 9.5dB / 9.5dB Manufacturer Package: 0805 (2012 Metric), 8 PC Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 803460-TPX205950MT-7004A1
Packaging: Reel
Type: Triplexer
Mounting Style: SMD
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz
Low Band Attenuation (min / max dB): 20.00dB / 29.00dB
Return Loss (Low Band / High Band): 9.5dB / 9.5dB
Manufacturer Package: 0805 (2012 Metric), 8 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
RF Multiplexers - TPX205950MT-7004A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
TPX205950MT-7004A1
RF Multiplexers TPX205950MT-7004A1
RF Triplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad

RF Triplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 803460-TPX205950MT-7004A1 TPX205950MT-7004A1
Product Name RF Multiplexers - TPX205950MT-7004A1 RF Multiplexers
Package Type 0805 (2012 Metric), 8 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F257/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT153PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers