Win Source Part Number: 1100921-TPS4000-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: TPS4000 (4080W)
Type: Enclosed
Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 4000W
Voltage - Input: 350 ~ 528 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 92%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 13.03" L x 4.21" W x 3.32" H (331.0mm x 107.0mm x 84.4mm)
Alternative Parts (Cross-Reference): TPS4000-24TPS4000-24
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9540
Current - Output 1: 166 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-TPS4000-24,TPS40
Base Product Number: TPS4000
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1100921-TPS4000-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |