TDK U.S.A. Corporation Fixed Inductors TPL802727-722H

Description
7.2mH Unshielded Inductor 105Ohm Max Nonstandard
Request a Quote Datasheet
Description
7.2mH Unshielded Inductor 105Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175198-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175198-2-ND
Fixed Inductors 445-175198-2-ND
7.2mH Unshielded Inductor 105Ohm Max Nonstandard

7.2mH Unshielded Inductor 105Ohm Max Nonstandard

Buy Now Datasheet
SMD 7.2MH 105 OHM Inductor and Choke - 71-TPL802727-722H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.2MH 105 OHM Inductor and Choke
71-TPL802727-722H
SMD 7.2MH 105 OHM Inductor and Choke 71-TPL802727-722H
FIXED IND 7.2MH 105 OHM SMD Product overview: TPL802727-722H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.2MH, 105 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.2MH, 105 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TPL802727-722H can be used for catalog matching and distributor lookup.

FIXED IND 7.2MH 105 OHM SMD Product overview: TPL802727-722H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.2MH, 105 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.2MH, 105 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TPL802727-722H can be used for catalog matching and distributor lookup.

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1330285-TPL802727-722H - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330285-TPL802727-722H
Inductors, Coils, Chokes - Fixed Inductors 1330285-TPL802727-722H
Manufacturer: TDK Corporation Win Source Part Number: 1330285-TPL802727-72 2H Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.309" L x 0.106" W (7.85mm x 2.70mm) Inductance: 7.2 mH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±3% Ratings: AEC-Q200 Q @ Freq: 35 @ 125kHz DC Resistance (DCR): 105Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Inductance Frequency - Test: 125 kHz HTSUS: 8504.50.8000 Other Part Number: 445-175198-6,445-175 198-1,445-175198-2,T PL802727-722H-ND Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330285-TPL802727-722H
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Unshielded
Size / Dimension: 0.309" L x 0.106" W (7.85mm x 2.70mm)
Inductance: 7.2 mH
Height - Seated (Max): 0.114" (2.90mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±3%
Ratings: AEC-Q200
Q @ Freq: 35 @ 125kHz
DC Resistance (DCR): 105Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 125 kHz
HTSUS: 8504.50.8000
Other Part Number: 445-175198-6,445-175198-1,445-175198-2,TPL802727-722H-ND
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175198-2-ND 71-TPL802727-722H 1330285-TPL802727-722H
Product Name Fixed Inductors SMD 7.2MH 105 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
DCR 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details