Win Source Part Number: 1370251-TMS252012ALM
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: TMS-ALM
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 2.6 A
Current - Saturation (Isat): 2.8A
Shielding: Shielded
DC Resistance (DCR): 84mOhm Max
Inductance Frequency - Test: 1 MHz
2.2µH Shielded Thin Film Inductor 2.6A 84mOhm Max 1008 (2520 Metric)
2.2µH Shielded Thin Film Inductor 2.6A 84mOhm Max 1008 (2520 Metric)
2.2µH Shielded Thin Film Inductor 2.6A 84mOhm Max 1008 (2520 Metric)
FIXED IND 2.2UH 2.6A 84 MOHM SMD Product overview: TMS252012ALM-2R2MTAA
2.6A 2.2uH ±20% 2.8A 75mΩ 1008 Inductors (SMD) ROHS
FIXED IND 2.2UH 2.6A 84 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1370251-TMS252012ALM-2R2MTAA | 445-TMS252012ALM-2R2MTAATR-ND | 71-TMS252012ALM-2R2MTAA | TMS252012ALM-2R2MTAA | TMS252012ALM-2R2MTAA |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 2.2UH 2.6A 84 MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | Standard | Thin Film | Thin Film | ||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed | |||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |