FIXED IND 1UH 3.7A 42 MOHM SMD Product overview: TMS252012ALM-1R0MTAA
1µH Shielded Thin Film Inductor 3.7A 42mOhm Max 1008 (2520 Metric)
1µH Shielded Thin Film Inductor 3.7A 42mOhm Max 1008 (2520 Metric)
1µH Shielded Thin Film Inductor 3.7A 42mOhm Max 1008 (2520 Metric)
Win Source Part Number: 986210-TMS252012ALM-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TMS-ALM
Type: Thin Film
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 42mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-TMS252012ALM-1R0
Current - Saturation (Isat): 4.2A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-TMS252012ALM-1R0MTAA | 445-TMS252012ALM-1R0MTAADKR-ND | 986210-TMS252012ALM-1R0MTAA |
| Product Name | SMD 1UH 3.7A 42 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Thin Film | Standard | |
| Core Material | Metal | Thin Film | |
| Inductance Range | 1 microH | 1 microH |