FIXED IND 1.5UH 2.3A 110 MOHM
FIXED IND 1.5UH 2.3A 110 MOHM
FIXED IND 1.5UH 2.3A 110 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-TMS201610ALM-1R5MTAATR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |