TDK Corporation Pulse Transformer TLA-6T118

Description
Product overview: TLA-6T118 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-6T118 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: TLA-6T118 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-6T118 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-TLA-6T118 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-TLA-6T118
Pulse Transformer 166-TLA-6T118
Product overview: TLA-6T118 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-6T118 can be used for catalog matching and distributor lookup.

Product overview: TLA-6T118 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-6T118 can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - TLA-6T118 - 735255-TLA-6T118 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TLA-6T118
735255-TLA-6T118
Pulse Transformers - TLA-6T118 735255-TLA-6T118
Manufacturer: TDK Corporation Win Source Part Number: 735255-TLA-6T118 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: SOP16 Reference Date Code: 02+ Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 735255-TLA-6T118
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Reference case: SOP16
Reference Date Code: 02+
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers
Product Number 166-TLA-6T118 735255-TLA-6T118
Product Name Pulse Transformer Pulse Transformers - TLA-6T118
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
C1173 Flyback Transformer for Texas Instruments TSP23750 - C1174-AL C1174-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB1648-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details