TDK U.S.A. Corporation Pulse Transformers - TLA-6M103LF TLA-6M103LF

Description
Manufacturer: TDK Corporation Win Source Part Number: 936653-TLA-6M103LF Series: TLA Operating Temperature Range: 0°C ~ 70°C Features: - LAN Pulse Transformer - Surface Mount Package: Tray Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 936653-TLA-6M103LF Series: TLA Operating Temperature Range: 0°C ~ 70°C Features: - LAN Pulse Transformer - Surface Mount Package: Tray Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TLA-6M103LF - 936653-TLA-6M103LF - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TLA-6M103LF
936653-TLA-6M103LF
Pulse Transformers - TLA-6M103LF 936653-TLA-6M103LF
Manufacturer: TDK Corporation Win Source Part Number: 936653-TLA-6M103LF Series: TLA Operating Temperature Range: 0°C ~ 70°C Features: - LAN Pulse Transformer - Surface Mount Package: Tray Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.31.2000

Manufacturer: TDK Corporation
Win Source Part Number: 936653-TLA-6M103LF
Series: TLA
Operating Temperature Range: 0°C ~ 70°C
Features: - LAN Pulse Transformer - Surface Mount
Package: Tray
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
TLA-6M103LF
Transformers - Pulse Transformers TLA-6M103LF
INTEGRATED FILTER MODULE 16SOP

INTEGRATED FILTER MODULE 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 936653-TLA-6M103LF TLA-6M103LF
Product Name Pulse Transformers - TLA-6M103LF Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details