TDK U.S.A. Corporation 130UH Pulse Transformer TLA-3T107LF

Description
XFRMR LAN 1:1.41TR 130UH 16SOP Product overview: TLA-3T107LF from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 130UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-3T107LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR LAN 1:1.41TR 130UH 16SOP Product overview: TLA-3T107LF from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 130UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-3T107LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130UH Pulse Transformer - 166-TLA-3T107LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130UH Pulse Transformer
166-TLA-3T107LF
130UH Pulse Transformer 166-TLA-3T107LF
XFRMR LAN 1:1.41TR 130UH 16SOP Product overview: TLA-3T107LF from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 130UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-3T107LF can be used for catalog matching and distributor lookup.

XFRMR LAN 1:1.41TR 130UH 16SOP Product overview: TLA-3T107LF from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 130UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-3T107LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - TLA-3T107LF - 936652-TLA-3T107LF - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TLA-3T107LF
936652-TLA-3T107LF
Pulse Transformers - TLA-3T107LF 936652-TLA-3T107LF
Manufacturer: TDK Corporation Win Source Part Number: 936652-TLA-3T107LF Series: TLA Operating Temperature Range: 0°C ~ 70°C Package: Tray Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.31.2000

Manufacturer: TDK Corporation
Win Source Part Number: 936652-TLA-3T107LF
Series: TLA
Operating Temperature Range: 0°C ~ 70°C
Package: Tray
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
TLA-3T107LF
Transformers - Pulse Transformers TLA-3T107LF
XFRMR LAN 1:1.41TR 130UH 16SOP

XFRMR LAN 1:1.41TR 130UH 16SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-TLA-3T107LF 936652-TLA-3T107LF TLA-3T107LF
Product Name 130UH Pulse Transformer Pulse Transformers - TLA-3T107LF Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - FS36-1000 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details