TDK U.S.A. Corporation Pulse Transformers - TLA-3T105LF TLA-3T105LF

Description
Manufacturer: TDK Corporation Win Source Part Number: 796902-TLA-3T105LF Series: TLA Packaging: Tray Transformer Type: LAN Inductance: 130μH Mounting: SMD Family Name: TLA Categories: Transformers Dimension: 0.457" L x 0.268" W (11.60mm x 6.80mm) Height - Seated (Maximum): 0.232" (5.90mm) Alternative Parts (Cross-Reference): ALT4532M-201-T001; Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 796902-TLA-3T105LF Series: TLA Packaging: Tray Transformer Type: LAN Inductance: 130μH Mounting: SMD Family Name: TLA Categories: Transformers Dimension: 0.457" L x 0.268" W (11.60mm x 6.80mm) Height - Seated (Maximum): 0.232" (5.90mm) Alternative Parts (Cross-Reference): ALT4532M-201-T001; Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TLA-3T105LF - 796902-TLA-3T105LF - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TLA-3T105LF
796902-TLA-3T105LF
Pulse Transformers - TLA-3T105LF 796902-TLA-3T105LF
Manufacturer: TDK Corporation Win Source Part Number: 796902-TLA-3T105LF Series: TLA Packaging: Tray Transformer Type: LAN Inductance: 130μH Mounting: SMD Family Name: TLA Categories: Transformers Dimension: 0.457" L x 0.268" W (11.60mm x 6.80mm) Height - Seated (Maximum): 0.232" (5.90mm) Alternative Parts (Cross-Reference): ALT4532M-201-T001; Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 796902-TLA-3T105LF
Series: TLA
Packaging: Tray
Transformer Type: LAN
Inductance: 130μH
Mounting: SMD
Family Name: TLA
Categories: Transformers
Dimension: 0.457" L x 0.268" W (11.60mm x 6.80mm)
Height - Seated (Maximum): 0.232" (5.90mm)
Alternative Parts (Cross-Reference): ALT4532M-201-T001;
Introduction Date: July 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformer - 166-TLA-3T105LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-TLA-3T105LF
Pulse Transformer 166-TLA-3T105LF
XFRMR FOR AM79C984A CHPSET 16SOP Product overview: TLA-3T105LF from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-3T105LF can be used for catalog matching and distributor lookup.

XFRMR FOR AM79C984A CHPSET 16SOP Product overview: TLA-3T105LF from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TLA-3T105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 796902-TLA-3T105LF 166-TLA-3T105LF
Product Name Pulse Transformers - TLA-3T105LF Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Through Hole Wideband RF Transformers - WB1-1L - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1611447-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 10 VA
View Details