TDK-Lambda Americas Inc., High Power Division Ac-Dc Converter, Rack Mount, 1 O/p, 1.5Kw, 30A, 48V; Power Supply Approvals Tdk-Lambda TL150048

Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.5KW, 30A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.5kW; Output Current Max:30A; Product Range:-; Height:87.63mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.5KW, 30A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.5kW; Output Current Max:30A; Product Range:-; Height:87.63mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Rack Mount, 1 O/p, 1.5Kw, 30A, 48V; Power Supply Approvals Tdk-Lambda - 01H1009 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 1.5Kw, 30A, 48V; Power Supply Approvals Tdk-Lambda
01H1009
Ac-Dc Converter, Rack Mount, 1 O/p, 1.5Kw, 30A, 48V; Power Supply Approvals Tdk-Lambda 01H1009
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.5KW, 30A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.5kW; Output Current Max:30A; Product Range:-; Height:87.63mm RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.5KW, 30A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.5kW; Output Current Max:30A; Product Range:-; Height:87.63mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01H1009
Product Name Ac-Dc Converter, Rack Mount, 1 O/p, 1.5Kw, 30A, 48V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10080-170-3u-27633 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details
Power Supply - 7245 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details