TDK-Lambda Americas Inc., High Power Division AC DC Converters TL100024

Description
Front End AC DC Converters 1 Output 24V 40A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 24V 40A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1645-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1645-ND
AC DC Converters 285-1645-ND
Front End AC DC Converters 1 Output 24V 40A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 24V 40A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 1Kw, 40A, 24V; Power Supply Approvals Tdk-Lambda - 04M4616 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 1Kw, 40A, 24V; Power Supply Approvals Tdk-Lambda
04M4616
Ac-Dc Converter, Rack Mount, 1 O/p, 1Kw, 40A, 24V; Power Supply Approvals Tdk-Lambda 04M4616
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1KW, 40A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:40A; Product Range:-; Height:87.63mm RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1KW, 40A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:40A; Product Range:-; Height:87.63mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-1645-ND 04M4616
Product Name AC DC Converters Ac-Dc Converter, Rack Mount, 1 O/p, 1Kw, 40A, 24V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature -40 to 75 C (-40 to 167 F)
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1176611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details