Manufacturer: TDK Corporation
Win Source Part Number: 1266873-TFSD10055950
Packaging: Reel
Type: Diplexer
Mounting Style: SMD
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz
Low Band Attenuation (min / max dB): 20.00dB / 29.00dB
High Band Attenuation (min / max dB): 18.00dB / 26.00dB
Return Loss (Low Band / High Band): 21.0dB / 23.0dB
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1266873-TFSD10055950-5001C1 |
| Product Name | Electronic Wholesale - TFSD10055950-5001C1 |